Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-16211-4011 |
Plating Material | Tin |
---|---|
Weight per Piece | .113g |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Underplating Material | None |
Terminal & Splice Type | Ring Tongue |
Barrel Inside Diameter | .059in, 1.49mm |
Overall Length | 10.67mm, .42in |
Wire Size | 642 – 1021CMA, .3 – .6mm², 22 – 20AWG |
Wire Insulation Diameter | .0499 – .0649in, 1.27 – 1.65mm |
Tongue Thickness | .33mm, .013in |
Stud Diameter | 2.44mm, .096in |
Wire Insulation Diameter (Max) | .0649in |
Wire Insulation Diameter (Min) | .049in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 25000 |
Packaging Method | Strip/Reel |
Shape Description | Circular/Oval |
Sealable | No |
Support Style | Insulation Piercing |
Insulated | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Open Barrel |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Ring Ip 22-20 096 012Ptpbr Rohs Compliant: Yes |Amp Te Connectivity 41376 | Newark Electronics |
Ring Tongue Terminal 20-22AWG 10.59mm 4.19mm Tin Strip | Avnet America |
RING 22-20 AWG PTPBR | Farnell |
Where can I find additional details, specifications and documents for a 41376?
Additional datasheets, footprints and schematics for 41376 are listed on our Part Details page. You can also find images and similar parts to 41376 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41376 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41376 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41376 fall under?
The 41376 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 41376 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41376 you can contact the distributor directly for product support, shipping queries etc.
Is the 41376 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41376 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 41376.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41376 often in real-time on the comparison pages.
What if I can't find stock of 41376?
You can fill out our help required form which you can use to request a quote for 41376 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.