Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.40
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$9.98
|
92
in stock
|
Buy Now | |
Newark Electronics
from US$10.09
|
92
in stock
|
Buy Now | |
Rapid Electronics
from US$10.24
|
92
in stock
|
Buy Now | |
Chip One Stop
from US$8.40
|
92
in stock
|
Buy Now | |
Avnet America
from US$8.48
|
-
|
Buy Now | |
Farnell
from US$11.55
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Body Material | Zinc |
---|---|
Body Insulation | Without |
Body Plating Material | Tin-Lead |
Body Shape | Circular |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
Port Configuration | Single Port |
PCB Mount Orientation | Vertical |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Plating Thickness | 1270µin |
PCB Tail Length | .2in, 5.1mm |
RF Connector Mated Outer Diameter (Approximate) | 14.529mm, .572in |
Height Above PC Board | 10.97mm, .432in |
Impedance | 50Ω |
RF Connector Coupling Mechanism | Bayonet |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
Detent | With |
RF Contact Captivation Method | Mechanical |
Operating Frequency | 4GHz |
Grade | Commercial |
Dielectric Material | PTFE |
実装方法 | Carton |
Packaging Method | Carton |
RF Interface | BNC |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
RF Connector Style | Jack |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Jack. Rtang. Pcb. 50 Ohm. Bnc |Amp Te Connectivity 413631-2 | Newark Electronics |
JACK. RTANG. PCB. 50 OHM. BNC | Rapid Electronics |
TE Connectivity JACK RTANG PCB 50 OHM BNC RF Connectors | Distrelec |
RF Connector BNC Jack Straight 50 Ohm Tin-Lead Plated Zinc Gold Plated Beryllium Copper Solder Carton | Avnet America |
RF COAXIAL BOARD MOUNT CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Right Angle Jack |
Coaxial Termination | Through Hole Right Angle |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Frequency Max | 4GHz |
Connector Mounting | PCB Mount |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 413631-2?
Additional datasheets, footprints and schematics for 413631-2 are listed on our Part Details page. You can also find images and similar parts to 413631-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 413631-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 413631-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 413631-2 fall under?
The 413631-2 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 413631-2 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 413631-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 413631-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 413631-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 413631-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 413631-2 often in real-time on the comparison pages.
What if I can't find stock of 413631-2?
You can fill out our help required form which you can use to request a quote for 413631-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.