Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.79
Body Shape | Circular |
---|---|
Body Plating Material | Nickel |
Body Material | Zinc |
Body Insulation | Without |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
Number of Positions | 1 |
PCB Mount Orientation | Vertical |
RF Connector Center Contact Plating Thickness | 1270µin |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Beryllium Copper |
PCB Tail Length | 5.1mm, .2in |
RF Connector Mated Outer Diameter (Approximate) | 14.529mm, .572in |
Height Above PC Board | 10.97mm, .432in |
Impedance | 50Ω |
Connector Mounting Type | Board Mount |
RF Connector Coupling Mechanism | Bayonet |
RF Contact Captivation Method | Mechanical |
Detent | With |
PCB Mount Retention | Without |
Operating Frequency | 4GHz |
Dielectric Material | Polymethylpentene |
Grade | Commercial |
Packaging Method | Tray |
実装方法 | Tray |
RF Interface | BNC |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
RF Connector Style | Jack |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
JACK,RTANG, PCB,50 OHM, BNC RF Interface: BNC RF Connector Style: Jack RF Connector Mated Outer Diameter (Approximate): .572 in RF Connector Mated Outer Diameter (Approximate): 14.53 mm Impedance: 50 Ω BNC Jack .572" 14.53 mm | Bnc Vertical Jack Rf Connector & 50 Ohm & Bayonet Coupling Mechanism | Part Number: 413631-1 | Internal Number: 413631-1 | TE Connectivity | TE Store |
RF Connectors / Coaxial Connectors RIGHT ANGLE JACK | Sager |
Rf/Coaxial Connector | Newark Electronics |
Conn BNC RCP 50Ohm Solder RA Thru-Hole Gold | Avnet America |
BNC 50 OHM BOARD MNT, JACK, RTANG, PCB,50 OHM, BNC | TE Connectivity 413631-1 | RS Americas |
RF COAXIAL BOARD MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 413631-1?
Additional datasheets, footprints and schematics for 413631-1 are listed on our Part Details page. You can also find images and similar parts to 413631-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 413631-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 413631-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 413631-1 fall under?
The 413631-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 413631-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 413631-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 413631-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 413631-1 have stock available?
Authorised distributors including TE Store, Sager, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 413631-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 413631-1 often in real-time on the comparison pages.
What if I can't find stock of 413631-1?
You can fill out our help required form which you can use to request a quote for 413631-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.