Inspection Slot | No |
---|---|
Plating Material | Tin |
Weight per Piece | 1.662g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Underplating Material | None |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | .04in, 1.02mm |
Overall Length | 20.83mm, .82in |
Barrel Inside Diameter | .13in, 3.3mm |
Stud Diameter | 6.73mm, .265in |
Wire Size | 6529 – 10382CMA, 3 – 6mm², 12 – 10AWG |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 5000 |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Shape Description | Circular/Oval |
Barrel Type | Open Barrel |
Stud Size | M6 |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Ring 12-10 Rohs Compliant: Yes |Amp Te Connectivity 41356 | Newark Electronics |
Ring Tongue Terminal 10-12AWG Tin Strip | Avnet America |
RING 12-10 1/4 .040TPBR | TE Connectivity 41356 | RS Americas |
RING 12-10 1/4 .040TPBR | Farnell |
Where can I find additional details, specifications and documents for a 41356?
Additional datasheets, footprints and schematics for 41356 are listed on our Part Details page. You can also find images and similar parts to 41356 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41356 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41356 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41356 fall under?
The 41356 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 41356 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41356 you can contact the distributor directly for product support, shipping queries etc.
Is the 41356 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41356 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 41356.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41356 often in real-time on the comparison pages.
What if I can't find stock of 41356?
You can fill out our help required form which you can use to request a quote for 41356 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.