Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Nickel |
---|---|
Inspection Slot | No |
Weight per Piece | .279g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Contact Base Material | Steel |
Underplating Material | None |
Terminal & Splice Type | Ring Tongue |
Wire Size | 18 – 14AWG, .8 – 2mm², 1624 – 4106CMA |
Stud Diameter | 4.34mm, .171in |
Barrel Inside Diameter | .065in, 1.65mm |
Tongue Thickness | .02in, .51mm |
Overall Length | .53in, 13.46mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 20000 |
Stud Size | M4, #8 |
Barrel Type | Open Barrel |
Wire/Cable Type | Regular Wire |
Shape Description | Circular/Oval |
Sealable | No |
Insulated | No |
Support Style | Non - Insulation Support |
Operating Temperature Range | -40 – 482°F, -40 – 250°C |
Ring 18-14 Rohs Compliant: Yes |Amp Te Connectivity 41346 | Newark Electronics |
Ring Tongue Terminal 14-18AWG Nickel Strip | Avnet America |
RING TERMINAL 18-14 AWG NPSTL | Farnell |
RING 18-14 8 .020 NPSTL | Power and Signal Group |
Where can I find additional details, specifications and documents for a 41346?
Additional datasheets, footprints and schematics for 41346 are listed on our Part Details page. You can also find images and similar parts to 41346 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41346 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41346 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41346 fall under?
The 41346 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 41346 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41346 you can contact the distributor directly for product support, shipping queries etc.
Is the 41346 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41346 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Farnell and Power and Signal Group have stock available or on a lead time for 41346.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41346 often in real-time on the comparison pages.
What if I can't find stock of 41346?
You can fill out our help required form which you can use to request a quote for 41346 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.