Prices starting from US$0.09
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$38.37 |
2
|
Buy Now | |
Newark Electronics | US$0.09 |
26,182
|
Buy Now | |
TE Store | US$0.15 |
15,504
|
Buy Now | |
element14 | US$49.34 |
2
|
Buy Now | |
Transfer Multisort Elektronik | US$36.49 |
1
|
Buy Now | |
Future Electronics | US$0.10 |
-
|
Buy Now | |
Avnet America | US$0.14 |
-
|
Buy Now | |
RS Americas | US$0.15 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Plating Material | Tin |
---|---|
Inspection Slot | No |
Weight per Piece | .407g |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Underplating Material | Nickel |
Terminal & Splice Type | Spade Tongue |
Wire Insulation Diameter (Max) | .13in, 3.302mm |
Wire Size | 20 – 16AWG, 1021 – 2582CMA, .5 – 1.4mm² |
Barrel Inside Diameter | 1.52mm, .06in, .125in, 3.17mm |
Overall Length | 19.05mm, .75in |
Wire Insulation Diameter | .09 – .13in, 2.29 – 3.3mm |
Wire Insulation Diameter (Min) | .09in |
Tongue Thickness | .02in, .51mm |
Stud Diameter | .171in, 4.34mm |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 15000 |
Sealable | No |
Insulated | No |
Stud Size | #8, M4 |
Shape Description | Square Spade |
Barrel Type | Open Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Spade Terminal, 20Awg - 16Awg, #8 | Newark Electronics |
SPADE 164(4.17MM) 20-16 AWG TPBR Spade Terminal Type: Spade Tongue Terminal Wire Size: 20 – 16 AWG Wire Size: .5 – 1.4 mm² Wire Size: 1021 – 2582 CMA Stud Size: #8 M4 Spade Tongue Terminal 20 – 16 AWG .5 – 1.4 mm² 1021 – 2582 CMA | Spade Terminal | Part Number: 41343 | Internal Number: 41343 | TE Connectivity | TE Store |
20-16 AWG Non Insulated Open Barrel Straight Spade Tongue Terminal | Future Electronics |
Spade Tongue Terminal 16-20AWG 16.69mm 6.98mm Tin Strip | Avnet America |
SPADE 164(4.17MM) 20-16 AWG TPBR | TE Connectivity 41343 | RS Americas |
SPADE IS 20-16 8 020TPBR | Power and Signal Group |
Screw Size Accepted | - |
---|---|
Length | 59mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Weight | 59g |
TORQUE ADAPTER, 2.5NM, 59MM | element14 |
Adapter | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a 41343?
Additional datasheets, footprints and schematics for 41343 are listed on our Part Details page. You can also find images and similar parts to 41343 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41343 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41343 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41343 fall under?
The 41343 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 41343 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41343 you can contact the distributor directly for product support, shipping queries etc.
Is the 41343 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41343 have stock available?
Authorised distributors including Newark Electronics, TE Store, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 41343.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41343 often in real-time on the comparison pages.
What if I can't find stock of 41343?
You can fill out our help required form which you can use to request a quote for 41343 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.