Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.46
Weight per Piece | 1.634g |
---|---|
Inspection Slot | No |
Plating Material | Tin |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Contact Base Material | Copper |
Underplating Material | None |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | .04in, 1.02mm |
Overall Length | 20.83mm, .82in |
Barrel Inside Diameter | .13in, 3.3mm |
Stud Diameter | 6.73mm, .265in |
Wire Size | 6529 – 10382CMA, 3 – 6mm², 12 – 10AWG |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 5000 |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Shape Description | Circular/Oval |
Barrel Type | Open Barrel |
Stud Size | M6 |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Ring Tongue Terminal 10-12AWG Tin Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Screw Size Accepted | - |
---|---|
Length | 59mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Weight | 59g |
Torque Adapter, 0.8Nm, 59Mm | Newark Electronics |
TORQUE ADAPTER, 0.8NM, 59MM | element14 |
Reduces your costs: Extension to the torque tool for LiftUp electric and slimVario® screwdriver sets. Increases your efficiency: The right torque protects you from material damage and rework.100% compatible with the Wiha slimBit system. Offers you full protection: Each tool individually tested at 10,000 V AC and approved for 1,000 V AC. The easyTorque adapter offers a controlled screw suit and at the same time safety for electrical applications. The torque adapter ensures a process-safe application and thus protects against material damage and rework. Furthermore, the insulated easyTorque adapter ensures a secure hold of the 75 mm slimBits and is also compatible with all slimVario products. Thus, the handy adapter converts slimVario screwdrivers with bit holder and slimVario Stubby electric as well as the screwdriver LiftUp electric with bit magazine in no time at all into a torque tool. The torque is achieved by a click signal and the opposite rotation of the yellow ring and the red adapter. With a tripping accuracy of +/- 10%, the torque tool meets the requirements of DIN EN ISO 6789. The easyTorque adapter is subjected to routine testing in accordance with the international standard IEC 60900 and enables safe working on live parts up to 1,000 V AC. Standards: Tested according to IEC 60900. Application: For controlled screwing in the range of live parts up to 1,000 V AC, e.g. at the circuit breaker.This text is machine translated. | Conrad |
Adapter | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a 41341?
Additional datasheets, footprints and schematics for 41341 are listed on our Part Details page. You can also find images and similar parts to 41341 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41341 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41341 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41341 fall under?
The 41341 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 41341 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41341 you can contact the distributor directly for product support, shipping queries etc.
Is the 41341 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41341 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Conrad and Transfer Multisort Elektronik have stock available or on a lead time for 41341.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41341 often in real-time on the comparison pages.
What if I can't find stock of 41341?
You can fill out our help required form which you can use to request a quote for 41341 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.