Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Stud Hole | Yes |
Terminal Angle | 90° |
Terminal & Splice Type | Tab |
Underplating Material | Brass |
Terminal Orientation | Straight |
Terminal Type | Tab |
PCB Hole Diameter | .1in, 2.54mm |
Mating Tab Thickness | .81mm, .032in |
Mating Tab Width | .25in, 6.35mm |
Stud Diameter | 2.46mm, .097in |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Terminates To | Printed Circuit Board |
Mounting Style | Stud Mount |
Termination Method | Through Hole |
Operating Temperature Range | -30 – 110°C, -22 – 230°F |
Terminals .250 Fast Tab Br |Amp Te Connectivity 41339 | Newark Electronics |
Quick Disconnect Terminal M 11.1mm 7.49mm Loose Piece | Avnet America |
FASTON .250 SERIES (6.3 MM) TAB BR | TE Connectivity 41339 | RS Americas |
FASTON .250 SERIES (6.3 MM) TAB BR | Farnell |
Where can I find additional details, specifications and documents for a 41339?
Additional datasheets, footprints and schematics for 41339 are listed on our Part Details page. You can also find images and similar parts to 41339 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41339 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41339 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41339 fall under?
The 41339 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 41339 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41339 you can contact the distributor directly for product support, shipping queries etc.
Is the 41339 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41339 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet America, RS Americas and Farnell have stock available or on a lead time for 41339.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41339 often in real-time on the comparison pages.
What if I can't find stock of 41339?
You can fill out our help required form which you can use to request a quote for 41339 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.