Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Nickel |
---|---|
Terminal Angle | Straight |
Underplating Material | None |
Terminal & Splice Type | Ring Tongue |
Contact Base Material | Steel |
Terminal Orientation | Straight |
Wire Size | 18 – 14AWG, .8 – 2mm², 1624 – 4106CMA |
Overall Length | .64in, 16.26mm |
Wire Insulation Diameter | .12 – .17in, 3.05 – 4.32mm |
Wire Insulation Diameter (Max) | .17in, 4.318mm |
Tongue Thickness | .02in, .51mm |
Barrel Inside Diameter | .075in, 1.9mm, 3.55mm, .14in |
Stud Diameter | .171in, 4.34mm |
Wire Insulation Diameter (Min) | .12in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Stud Size | #8, M4 |
Support Style | Insulation Support |
Insulated | No |
Barrel Type | Open Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Shape Description | Circular/Oval |
Operating Temperature Range | -40 – 250°C, -40 – 482°F |
Ring Terminal 18-14 Awg Npst |Amp Te Connectivity 41332-1 | Newark Electronics |
OPEN BARREL RING TERMINAL 18-14 AWG 8 020 NPST | Future Electronics |
RING 18-14 8 020 NPST | Avnet America |
Where can I find additional details, specifications and documents for a 41332-1?
Additional datasheets, footprints and schematics for 41332-1 are listed on our Part Details page. You can also find images and similar parts to 41332-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41332-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41332-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41332-1 fall under?
The 41332-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 41332-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41332-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 41332-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41332-1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 41332-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41332-1 often in real-time on the comparison pages.
What if I can't find stock of 41332-1?
You can fill out our help required form which you can use to request a quote for 41332-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.