Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0386
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
2,800
in stock
|
Buy Now | |
Heilind Electronics
from US$0.06
|
93,750
in stock
|
Buy Now | |
TE Store
from US$0.06
|
41,522
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.06
|
28,125
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0411
|
25,000
in stock
|
Buy Now | |
Distrelec
from US$0.05
|
25,000
in stock
|
Buy Now | |
element14
from US$0.08
|
10,290
in stock
|
Buy Now | |
Farnell
from US$0.07
|
10,290
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
-
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
RS Americas
from US$2.55
|
-
|
Buy Now | |
Boersig
from US$0.0418
|
-
|
Buy Now | |
TTI Europe
from US$0.0386
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Weight per Piece | .484g |
Plating Material | Tin |
Number of Holes | 1 |
Terminal Angle | Straight |
Contact Base Material | Brass |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Underplating Material | None |
Wire Size | .8 – 2mm², 1624 – 4106CMA, 18 – 14AWG |
Stud Diameter | .171in, 4.34mm |
Barrel Inside Diameter | .14in, 1.9mm, .075in, 3.55mm |
Wire Insulation Diameter (Min) | .12in |
Wire Insulation Diameter | .12 – .17in, 3.05 – 4.32mm |
Overall Length | .64in, 16.26mm |
Tongue Thickness | .51mm, .02in |
Wire Insulation Diameter (Max) | .17in, 4.318mm |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Not recommended for 2 wire applications |
Packaging Quantity | 12500 |
Packaging Method | Strip/Reel |
Stud Size | M4, #8 |
Wire/Cable Type | Regular Wire |
Insulated | No |
Sealable | No |
Shape Description | Circular/Oval |
Barrel Type | Open Barrel |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
RING IS 18-14 8 .020TPBR | Heilind Electronics |
RING 18-14 AWG TPBR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 18 – 14 AWG Wire Size: .8 – 2 mm² Wire Size: 1624 – 4106 CMA Stud Size: #8 M4 Closed Ring Tongue Terminal 18 – 14 AWG .8 – 2 mm² 1624 – 4106 CMA | Ring Terminal | Part Number: 41332 | Internal Number: 41332 | TE Connectivity | TE Store |
Terminals RING IS 18-14 8 Reel of 12500 | Rapid Electronics |
TE Connectivity - AMP RING 18-14 AWG TPBR | Distrelec |
TERMINAL, RING TONGUE, #8, 14AWG | element14 |
Crimp terminal,ring tongue,0.80-2.00mm2 | RS |
Terminal, Ring Tongue, #8, 14Awg | Newark Electronics |
Ring Tongue Terminal 14-18AWG 16.25mm 7.51mm Tin Strip | Avnet America |
RING 18-14 AWG TPBR | Boersig |
RING IS 18-14 8 .020TPBR | TTI Europe |
RING IS 18-148 .020TPBR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | AMPLIVAR Series |
RoHS: | Unknown |
Stud Size - Metric | M4 |
---|---|
Stud Size - Imperial | #8 |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Product Range | AMPLIVAR Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
Stud/Tab Size | #8 |
Where can I find additional details, specifications and documents for a 41332?
Additional datasheets, footprints and schematics for 41332 are listed on our Part Details page. You can also find images and similar parts to 41332 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41332 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41332 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41332 fall under?
The 41332 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 41332 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41332 you can contact the distributor directly for product support, shipping queries etc.
Is the 41332 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41332 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, Rapid Electronics and Distrelec have stock available or on a lead time for 41332.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41332 often in real-time on the comparison pages.
What if I can't find stock of 41332?
You can fill out our help required form which you can use to request a quote for 41332 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.