Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 668-1036-02 |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
No stock
|
Buy Now | |
RS Americas
from US$0.10
|
162,500
in stock
|
Buy Now | |
TE Store
from US$0.11
|
31,426
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
25,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
25,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
25,000
in stock
|
Buy Now | |
Distrelec
from US$0.09
|
25,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.08
|
9,375
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
3,694
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.08
|
2,187
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now | |
Farnell
from US$0.09
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | .484g |
---|---|
Plating Material | Tin |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Underplating Material | None |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter (Min) | .12in |
Barrel Inside Diameter | .14in, .075in, 1.9mm, 3.55mm |
Wire Size | 18 – 14AWG, 1624 – 4106CMA, .8 – 2mm² |
Overall Length | .64in, 16.26mm |
Wire Insulation Diameter | .12 – .17in, 3.05 – 4.32mm |
Stud Diameter | 3.68mm, .145in |
Tongue Thickness | .02in, .51mm |
Wire Insulation Diameter (Max) | 4.318mm, .17in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Not recommended for 2 wire applications |
Packaging Method | Strip/Reel |
Packaging Quantity | 12500 |
Wire/Cable Type | Regular Wire |
Insulated | No |
Barrel Type | Open Barrel |
Support Style | Insulation Support |
Sealable | No |
Stud Size | M3.5, #6 |
Shape Description | Circular/Oval |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Uninsulated Tin Plated Crimp Ring Terminal, M3.5 Stud Size, 18 - 14 AWG | TE Connectivity 41330 | RS Americas |
RING 18-14 AWG TPBR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 18 – 14 AWG Wire Size: .8 – 2 mm² Wire Size: 1624 – 4106 CMA Stud Size: #6 M3.5 Closed Ring Tongue Terminal 18 – 14 AWG .8 – 2 mm² 1624 – 4106 CMA | Ring Terminal | Part Number: 41330 | Internal Number: 41330 | Alias Number: 668-1036-02 | TE Connectivity | TE Store |
Terminals RING 14-18 AWG #6 Reel of 12500 | Rapid Electronics |
TE Connectivity RING 18-14 AWG TPBR Fixed Inductors 33uH | Distrelec |
RING IS 18-14 6 .020TPBR | Heilind Electronics |
Ring Is 18-14 6 .020Tpbr Rohs Compliant: Yes |Amp Te Connectivity 41330 | Newark Electronics |
Ring tongue crimp terminal (REEL) | RS |
Ring Tongue Terminal 14-18AWG 16.26mm 7.52mm Tin Strip | Avnet America |
RING 18-14 AWG TPBR | Farnell |
RING IS 18-146 .020TPBR | Power and Signal Group |
Ring Tongue Straight 18AWG to 14AWG Open Barrel | Avnet Abacus |
Where can I find additional details, specifications and documents for a 41330?
Additional datasheets, footprints and schematics for 41330 are listed on our Part Details page. You can also find images and similar parts to 41330 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41330 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41330 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41330 fall under?
The 41330 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 41330 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41330 you can contact the distributor directly for product support, shipping queries etc.
Is the 41330 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41330 have stock available?
Authorised distributors including RS Americas, TE Store, Future Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 41330.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41330 often in real-time on the comparison pages.
What if I can't find stock of 41330?
You can fill out our help required form which you can use to request a quote for 41330 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.