Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
413231-000,
7-1193115-3 |
Prices starting from US$113.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$254.09
|
No stock
|
Buy Now | |
Newark Electronics
from US$167.90
|
13
in stock
|
Buy Now | |
Rapid Electronics
from US$294.55
|
13
in stock
|
Buy Now | |
Chip One Stop
from US$167.00
|
13
in stock
|
Buy Now | |
Distrelec
from US$257.41
|
13
in stock
|
Buy Now | |
Avnet America
from US$138.84
|
-
|
Buy Now | |
Sager
from US$113.24
|
-
|
Buy Now |
Adapter Plating Material | Cadmium per SAE AMS-QQ-P-416, Type II, Class 3 |
---|---|
Material | Fluid Resistant Elastomer |
Cable Diameter Range | .236 – .512in, 6 – 13mm |
Comment | Molded part has hot-melt adhesive preinstalled. |
Connector & Contact Terminates To | Wire & Cable |
Adapter Angle | Straight |
Connector System | Cable-to-Cable |
Sealable | Yes |
Circular Mil Spec Strain Reliefs & Adapters Rohs Compliant: No |Raychem Te Connectivity 413231-000 | Newark Electronics |
Heat Shrink Cable Boots&End Caps KTKK-1111 | Rapid Electronics |
TE Connectivity Connector Adapters with Heat Shrinkable Screened Molded Parts | Distrelec |
CIRCULAR CLAMPS-STRAIN RELIEFS | Farnell |
Cable Accessories Heat Shrinkable Tubing Elastomer | Avnet America |
Heat Shrink Cable Boots & End Caps KTKK-1111 | Sager |
Where can I find additional details, specifications and documents for a 413231-000?
Additional datasheets, footprints and schematics for 413231-000 are listed on our Part Details page. You can also find images and similar parts to 413231-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 413231-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 413231-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 413231-000 fall under?
The 413231-000 is listed under Connectors > Connector Backshells & Adapters > Unscreened Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 413231-000 when available in the Unscreened Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 413231-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 413231-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 413231-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 413231-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 413231-000 often in real-time on the comparison pages.
What if I can't find stock of 413231-000?
You can fill out our help required form which you can use to request a quote for 413231-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.