Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
No. of Digits / Alpha | 4 |
---|---|
Digit Height | 4.8mm |
Supply Voltage Max | 120VAC |
Panel Cutout Height | 28.19mm |
Panel Cutout Width | 43.69mm |
RoHS Compliant | No |
Electromechanical Totalizing Counter | Newark Electronics |
Where can I find additional details, specifications and documents for a 41314-406?
Additional datasheets, footprints and schematics for 41314-406 are listed on our Part Details page. You can also find images and similar parts to 41314-406 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41314-406 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41314-406 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41314-406 fall under?
The 41314-406 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Counters.
Can I view similar or alternative parts?
You can view similar parts to 41314-406 when available in the Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41314-406 you can contact the distributor directly for product support, shipping queries etc.
Is the 41314-406 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41314-406 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 41314-406.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41314-406 often in real-time on the comparison pages.
What if I can't find stock of 41314-406?
You can fill out our help required form which you can use to request a quote for 41314-406 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.