Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0310
Plating Material | Tin |
---|---|
Splice Material | Brass |
Weight per Piece | .036g |
Number of Serrations | 0 |
Terminal & Splice Type | Splice |
Material Thickness | .41mm, .016in |
Overall Length | .067in, 1.7mm |
Wire Size | 800 – 2500CMA |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 50000 |
Packaging Method | Reel |
Serrated | No |
Barrel Type | Open Barrel |
Sealable | No |
Insulated | No |
Support Style | Non - Insulation Support |
Product Type | Splice |
Barrel Style | Standard |
Wire/Cable Type | Stranded, Solid |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
800 û 2500 CMA 1.7 mm Lenght Splice Terminal | Future Electronics |
Splice Terminal 3.18mm Tin Strip | Avnet America |
SPLICE 800-2500 CMA TPBR | TTI Europe |
Where can I find additional details, specifications and documents for a 41313?
Additional datasheets, footprints and schematics for 41313 are listed on our Part Details page. You can also find images and similar parts to 41313 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41313 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41313 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41313 fall under?
The 41313 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 41313 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41313 you can contact the distributor directly for product support, shipping queries etc.
Is the 41313 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41313 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for 41313.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41313 often in real-time on the comparison pages.
What if I can't find stock of 41313?
You can fill out our help required form which you can use to request a quote for 41313 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.