Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Style | Straight |
---|---|
Shroud Plating Material | Gold |
Inner Shell Material | Beryllium Copper |
Inner Shell Plating Material | Gold |
Shroud Material | Beryllium Copper |
Number of Positions | 1 |
Contact Outside Diameter | .11in, 2.8mm |
Contact Type | Blindmate |
RF Connector Center Contact Material | Beryllium Copper |
Contact Current Rating (Max) | 1A |
RF Connector Center Contact Plating Material | Gold |
Mating Contact Retention | Without |
Panel Attachment Style | Rear Mount |
Panel Mount Feature Type | Bulkhead |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
For Use With | Male Connectors |
Dielectric Material | PTFE |
Packaging Method | Package |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Connector - RF |
Connector System | Cable-to-Cable |
Cable Type | RG 405 |
Sealable | No |
Connector Style | Jack |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Jack Rear Mount Blindmate Rohs Compliant: Yes |Amp Te Connectivity 413024-1 | Newark Electronics |
Conn 2.8mm RCP 50Ohm Crimp ST Cable Mount Gold | Avnet America |
JACK REAR MOUNT BLINDMATE | TE Connectivity 413024-1 | RS Americas |
D-Sub MIL Spec Connectors JACK REAR MOUNT BLINDMATE | Sager |
RF COAXIAL PANEL MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 413024-1?
Additional datasheets, footprints and schematics for 413024-1 are listed on our Part Details page. You can also find images and similar parts to 413024-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 413024-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 413024-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 413024-1 fall under?
The 413024-1 is listed under Connectors > RF & Coax Connectors > Coax Contacts.
Can I view similar or alternative parts?
You can view similar parts to 413024-1 when available in the Coax Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 413024-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 413024-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 413024-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Sager and Richardson RFPD have stock available or on a lead time for 413024-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 413024-1 often in real-time on the comparison pages.
What if I can't find stock of 413024-1?
You can fill out our help required form which you can use to request a quote for 413024-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.