Status: | Unknown |
---|---|
Series: | 4130 Series |
RoHS: | Unknown |
Product Range | 4130 Series |
---|---|
Current Rating | 70A |
No. of Poles | 1 Pole |
Voltage Rating V DC | 50VDC |
Voltage Rating VAC | 240VAC |
Circuit Breaker Mounting | Panel |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | UL VDE |
Breaking Capacity Current AC | 800A |
External Depth | 18mm |
External Length / Height | 64mm |
External Width | 32mm |
Insulation Resistance | 100Mohm |
Internal Resistance | 0.01ohm |
Operating Temperature Max | 60°C |
Operating Temperature Min | -30°C |
Termination Method | Screw |
Where can I find additional details, specifications and documents for a 4130-G211-K4M1 70A?
Additional datasheets, footprints and schematics for 4130-G211-K4M1 70A are listed on our Part Details page. You can also find images and similar parts to 4130-G211-K4M1 70A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4130-G211-K4M1 70A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4130-G211-K4M1 70A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4130-G211-K4M1 70A fall under?
The 4130-G211-K4M1 70A is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 4130-G211-K4M1 70A when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4130-G211-K4M1 70A you can contact the distributor directly for product support, shipping queries etc.
Is the 4130-G211-K4M1 70A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4130-G211-K4M1 70A have stock available?
Authorised distributors including RS, Distrelec, element14, Farnell and Newark Electronics have stock available or on a lead time for 4130-G211-K4M1 70A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4130-G211-K4M1 70A often in real-time on the comparison pages.
What if I can't find stock of 4130-G211-K4M1 70A?
You can fill out our help required form which you can use to request a quote for 4130-G211-K4M1 70A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.