Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$16.18
|
5
in stock
|
Buy Now | |
Heilind Electronics
from US$0.19
|
302
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.19
|
100
in stock
|
Buy Now | |
Jameco Electronics
from US$16.95
|
54
in stock
|
Buy Now | |
Newark Electronics
from US$15.55
|
5
in stock
|
Buy Now | |
element14
from US$15.93
|
5
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
RS Americas
from US$14.95
|
-
|
Buy Now | |
Carlton-Bates
from US$0.18
|
-
|
Buy Now | |
Sager
from US$0.11
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Adafruit Industries 413 Large 12VDC Push-Pull Solenoid | Jameco Electronics |
Large Push-Pull Solenoid Rohs Compliant: Yes |Adafruit 413 | Newark Electronics |
LARGE PUSH-PULL SOLENOID 85W1682 | Farnell |
Large push-pull solenoid | Adafruit Industries 413 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 30V |
---|---|
Battery Technology | Alkaline |
Battery Capacity | 140mAh |
Battery Terminals | Snap Contact |
External Height | 65mm |
External Width | 26.2mm |
Weight | 48g |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 413?
Additional datasheets, footprints and schematics for 413 are listed on our Part Details page. You can also find images and similar parts to 413 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 413 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 413 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 413 fall under?
The 413 is listed under Development Boards, Evaluation Tools > More Semiconductors - Tools.
Can I view similar or alternative parts?
You can view similar parts to 413 when available in the More Semiconductors - Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 413 you can contact the distributor directly for product support, shipping queries etc.
Is the 413 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 413 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Jameco Electronics, Newark Electronics and element14 have stock available or on a lead time for 413.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 413 often in real-time on the comparison pages.
What if I can't find stock of 413?
You can fill out our help required form which you can use to request a quote for 413 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.