Status: | Unknown |
---|---|
Series: | 400 Series |
RoHS: | Unknown |
Prices starting from US$14.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$25.43
|
483
in stock
|
Buy Now | |
element14
from US$24.49
|
238
in stock
|
Buy Now | |
Farnell
from US$25.43
|
238
in stock
|
Buy Now | |
Distrelec
from US$21.02
|
208
in stock
|
Buy Now | |
Avnet America
from US$14.67
|
90
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$18.72
|
32
in stock
|
Buy Now | |
RS Americas
from US$20.22
|
18
in stock
|
Buy Now | |
Newark Electronics
from US$22.43
|
-
|
Buy Now | |
Sager
from US$15.71
|
-
|
Buy Now |
Supply Voltage | 12V |
---|---|
Current Type | DC |
Fan Frame Size | 40mm |
External Depth | 20mm |
Noise Rating | 29dBA |
Flow Rate - Imperial | 7.95cu.ft/min |
Flow Rate - Metric | 13.5m³/h |
Bearing Type | Sleeve |
Power Connection Type | 2 Lead Wires |
Current Rating | - |
Product Range | 400 Series |
Power Rating | - |
IP Rating | - |
SVHC | No SVHC (27-Jun-2018) |
External Height | 40mm |
External Width | 40mm |
Frame Dimensions | 40mm x 40mm x 20mm |
Power Consumption | 1.6W |
Sleeve bearing axial fan,13.5cu.m/h12Vdc | RS |
FAN, 40X40X20MM, 12V DC | element14 |
ebmpapst Axial Fan DC 40x40x20mm 12V 14.5m³/h IP20 | Distrelec |
DC Fan Sintec-Sleeve Bearing 12V 1.6W 8100RPM 7.9CFM 29dB Flange Mount | Avnet America |
Fan: DC | Transfer Multisort Elektronik |
DC Fan, 12V, 40x40x20mm, 7.9CFM, 1.6W, 29dBA, 8100RPM, Wire Leads | ebm-papst 412H | RS Americas |
Fan, Axial, 40Mm, 12Vdc | Newark Electronics |
DC Fans Tubeaxial Fan, 40x40x20mm, 12VDC, 7.9CFM, 1.6W, 29dBA, 8100RPM, Sintec Bearing | Sager |
Where can I find additional details, specifications and documents for a 412H?
Additional datasheets, footprints and schematics for 412H are listed on our Part Details page. You can also find images and similar parts to 412H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 412H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 412H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 412H fall under?
The 412H is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 412H when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 412H you can contact the distributor directly for product support, shipping queries etc.
Is the 412H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 412H have stock available?
Authorised distributors including RS, element14, Farnell, Distrelec and Avnet America have stock available or on a lead time for 412H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 412H often in real-time on the comparison pages.
What if I can't find stock of 412H?
You can fill out our help required form which you can use to request a quote for 412H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.