Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Overall Length | 170mm |
---|---|
Cutting Capacity Max | 10mm |
For Use With | Aluminium & Copper Cables |
Blade Edge | - |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
CUTTER, CABLE, CABLE | element14 |
Cable cutters 10mm | RS |
Cutter, Cable, Cable | Newark Electronics |
Where can I find additional details, specifications and documents for a 412B.10?
Additional datasheets, footprints and schematics for 412B.10 are listed on our Part Details page. You can also find images and similar parts to 412B.10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 412B.10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 412B.10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 412B.10 fall under?
The 412B.10 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Cutters.
Can I view similar or alternative parts?
You can view similar parts to 412B.10 when available in the Cutters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 412B.10 you can contact the distributor directly for product support, shipping queries etc.
Is the 412B.10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 412B.10 have stock available?
Authorised distributors including element14, Farnell, RS and Newark Electronics have stock available or on a lead time for 412B.10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 412B.10 often in real-time on the comparison pages.
What if I can't find stock of 412B.10?
You can fill out our help required form which you can use to request a quote for 412B.10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.