Status: | Unknown |
---|---|
Series: | Raspberry Pi Series |
RoHS: | Unknown |
Product Range | Raspberry Pi Series |
---|---|
Connector Type | Memory Socket |
No. of Contacts | 9Contacts |
Contact Material | Copper |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (07-Jul-2017) |
Contact Termination | Surface Mount Vertical |
Contact Termination Type | Surface Mount |
Connector, Memory Socket, 90 Position, 1.63Mm | Newark Electronics |
RECEPTACLE, SD CARD, SMT | element14 |
Where can I find additional details, specifications and documents for a 412D02F-09PC003SV?
Additional datasheets, footprints and schematics for 412D02F-09PC003SV are listed on our Part Details page. You can also find images and similar parts to 412D02F-09PC003SV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 412D02F-09PC003SV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 412D02F-09PC003SV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 412D02F-09PC003SV fall under?
The 412D02F-09PC003SV is listed under Connectors > Memory Sockets.
Can I view similar or alternative parts?
You can view similar parts to 412D02F-09PC003SV when available in the Memory Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 412D02F-09PC003SV you can contact the distributor directly for product support, shipping queries etc.
Is the 412D02F-09PC003SV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 412D02F-09PC003SV have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Toby Electronics have stock available or on a lead time for 412D02F-09PC003SV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 412D02F-09PC003SV often in real-time on the comparison pages.
What if I can't find stock of 412D02F-09PC003SV?
You can fill out our help required form which you can use to request a quote for 412D02F-09PC003SV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.