Plating Material | Unplated |
---|---|
Terminal Angle | 90° |
Stud Hole | Yes |
Terminal Type | Tab |
Underplating Material | Brass |
Terminal Orientation | Straight |
Terminal & Splice Type | Tab |
Mating Tab Width | 6.35mm, .25in |
Mating Tab Thickness | .032in, .81mm |
PCB Hole Diameter | 3.3mm, .13in |
Stud Diameter | .13in, 3.3mm |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Terminates To | Printed Circuit Board |
Mounting Style | Stud Mount |
Termination Method | Through Hole |
Operating Temperature Range | -30 – 110°C, -22 – 230°F |
PCB TERMINAL, 6.35MM X 0.81MM, BRASS | Farnell |
Pcb Terminal, 6.35Mm X 0.81Mm, Brass Rohs Compliant: Yes |Amp Te Connectivity 41292 | Newark Electronics |
Quick Disconnect Terminal M/M 27.05mm 8.89mm Loose Piece | Avnet America |
FASTON .250 SERIES (6.3 MM) TAB BR | TE Connectivity 41292 | RS Americas |
FASTON .250 SERIES (6.3 MM) TAB BR | Boersig |
Where can I find additional details, specifications and documents for a 41292?
Additional datasheets, footprints and schematics for 41292 are listed on our Part Details page. You can also find images and similar parts to 41292 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41292 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41292 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41292 fall under?
The 41292 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 41292 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41292 you can contact the distributor directly for product support, shipping queries etc.
Is the 41292 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41292 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Avnet America and RS Americas have stock available or on a lead time for 41292.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41292 often in real-time on the comparison pages.
What if I can't find stock of 41292?
You can fill out our help required form which you can use to request a quote for 41292 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.