Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
300
in stock
|
Buy Now | |
Powell Electronics
from US$0.12
|
259,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
132,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.10
|
132,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
132,000
in stock
|
Buy Now | |
Distrelec
from US$0.13
|
30,000
in stock
|
Buy Now | |
TTI Europe
from US$0.10
|
12,000
in stock
|
Buy Now | |
TE Store
from US$0.17
|
9,273
in stock
|
Buy Now | |
element14
from US$0.14
|
2,600
in stock
|
Buy Now | |
Farnell
from US$0.15
|
2,600
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.23
|
-
|
Buy Now | |
Avnet Asia
from US$0.11
|
-
|
Buy Now | |
Boersig
from US$0.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Barrel Type | Open |
Terminal Type | Receptacle |
Mating Tab Width | 6.35mm, .25in |
Wire Size | 18 – 14AWG, .82 – 2.08mm² |
Receptacle Terminal Stock Thickness | .43mm, .017in |
Accepts Wire Insulation Diameter Range | 3.1 – 4.3mm, .12 – .17in |
Mating Tab Thickness | .032in, .81mm |
Overall Length | 19.18mm, .755in |
CSA Certified | Yes |
UL Rating | Listed |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Extraction Force | 13Newton, 1.3kgf |
Line | Premier |
Packaging Method | Strip/Reel |
Packaging Quantity | 6000 |
Wire Stop | No |
Insulated | No |
Insertion Force | Normal |
Sealable | No |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
250 Faston Rec. 18-14 Awg Tpbr |Amp Te Connectivity 41274-1 | Newark Electronics |
250 FASTON REC. 18-14 AWG TPBR | Rapid Electronics |
TE Connectivity - AMP FASTON 250 Push-On Terminal 2.08mm2 | Distrelec |
F-CRIMP REC STR AWG18-14 | TTI Europe |
250 FASTON,REC.,18-14 AWG,TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 18 – 14 AWG Wire Size: .82 – 2.08 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 18 – 14 AWG .82 – 2.08 mm² 6.35 mm | Quick Disconnect | Part Number: 41274-1 | Internal Number: 41274-1 | TE Connectivity | TE Store |
FEMALE DISCONNECT, 6.35MM, 18-14AWG | element14 |
Receptacle terminal,FASTON 250,AWG 18-14 | RS |
Faston Tab Terminal 14-18AWG RCP 19.18mm 7.62mm Tin Strip | Avnet America |
FASTON 250 REC 18-14 AWG TPBR | TE Connectivity 41274-1 | RS Americas |
Where can I find additional details, specifications and documents for a 41274-1?
Additional datasheets, footprints and schematics for 41274-1 are listed on our Part Details page. You can also find images and similar parts to 41274-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41274-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41274-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41274-1 fall under?
The 41274-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 41274-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41274-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 41274-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41274-1 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 41274-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41274-1 often in real-time on the comparison pages.
What if I can't find stock of 41274-1?
You can fill out our help required form which you can use to request a quote for 41274-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.