Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
4121334003,
4-1193108-9 |
Distributor | Stock | ||
---|---|---|---|
Avnet Abacus
-
|
-
|
Buy Now |
Fluid Type | Hydraulic Fluid, Antifreeze, Battery Acid, Water, Diesel Fuel, Gasoline, Lubricating Oil |
---|---|
Shrink Ratio | 2:1 |
Material | Irradiated Modified Polyolefin |
Color | Blue |
Flexibility | Very Flexible |
Recovered Wall Thickness (Tolerance) | .1mm, .004in |
Recovered Inside Diameter (Max) | .047in, 1.2mm |
Expanded Inside Diameter (Min) | .094in, 2.4mm |
Recovered Wall Thickness (Nominal) | .021in, .55mm |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | Czech Republic |
Packaging Method | Spool |
Applicable Region | Global |
Wall Type | Single |
Product Family | LSTT |
Fluid Resistance | Splash Protection |
Flammability | Non-Flame-Retardant |
Operating Temperature Range | -40 – 125°C |
Shrink Temperature (Min) | 65°C |
Resistant To | Mechanical Damage |
Recovery Temperature | 110°C |
AMP4121334003 | Avnet Abacus |
Where can I find additional details, specifications and documents for a 4121334003?
Additional datasheets, footprints and schematics for 4121334003 are listed on our Part Details page. You can also find images and similar parts to 4121334003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4121334003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4121334003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4121334003 fall under?
The 4121334003 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 4121334003 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4121334003 you can contact the distributor directly for product support, shipping queries etc.
Is the 4121334003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4121334003 have stock available?
Authorised distributors including Avnet Abacus have stock available or on a lead time for 4121334003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4121334003 often in real-time on the comparison pages.
What if I can't find stock of 4121334003?
You can fill out our help required form which you can use to request a quote for 4121334003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.