Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
No stock
|
Buy Now | |
TE Store
from US$0.09
|
38,806
in stock
|
Buy Now | |
Powell Electronics
from US$3.75
|
300
in stock
|
Buy Now | |
RS Americas
from US$1.97
|
291
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.23
|
31
in stock
|
Buy Now | |
Newark Electronics
from US$40.72
|
-
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$45.77
|
-
|
Buy Now | |
element14
from US$0.09
|
-
|
Buy Now | |
Boersig
from US$0.06
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Mating Tab Width | 6.35mm, .25in |
Wire Size | 18 – 14AWG, .82 – 2.08mm² |
Mating Tab Thickness | .81mm, .032in |
Overall Length | .755in, 19.18mm |
Receptacle Terminal Stock Thickness | .017in, .43mm |
Accepts Wire Insulation Diameter Range | .12 – .17in, 3.1 – 4.3mm |
UL Rating | Listed |
CSA Certified | Yes |
Wire Insulation Support | With |
Line | Premier |
Packaging Method | Strip/Reel |
Packaging Quantity | 11000 |
Sealable | No |
Insertion Force | Normal |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Insulated | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
250 FASTON,REC.,18-14 AWG,BR Quick Disconnect Terminal Type: Receptacle Wire Size: 18 – 14 AWG Wire Size: .82 – 2.08 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 18 – 14 AWG .82 – 2.08 mm² 6.35 mm | Quick Disconnect | Part Number: 41202 | Internal Number: 41202 | TE Connectivity | TE Store |
FASTON 18-14 AWG Straight Non-Insulated Receptacle | Future Electronics |
Quick Disconnect Terminal 14-18AWG RCP 19.18mm 7.62mm Strip on Reel | Avnet America |
.250 FAST REC IS 18-14BR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Faston 250 Series |
RoHS: | Unknown |
Product Range | Faston 250 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 18AWG |
Wire Size AWG Max | 14AWG |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Mc 4P Mr 6In. 18/1Awg Pvc |Molex 41202 | Newark Electronics |
Where can I find additional details, specifications and documents for a 41202?
Additional datasheets, footprints and schematics for 41202 are listed on our Part Details page. You can also find images and similar parts to 41202 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41202 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41202 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41202 fall under?
The 41202 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 41202 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41202 you can contact the distributor directly for product support, shipping queries etc.
Is the 41202 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41202 have stock available?
Authorised distributors including TE Store, Powell Electronics, RS Americas, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for 41202.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41202 often in real-time on the comparison pages.
What if I can't find stock of 41202?
You can fill out our help required form which you can use to request a quote for 41202 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.