Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
412014-001,
3-1193107-5 |
Material | Nylon, Polyolefin |
---|---|
Seal Type | Threaded |
Number of Branches/Legs | 1 |
Overall Length (Supplied) | 90.17mm, 3.55in |
Overall Length (Recovered) | 90.17mm, 3.55in |
Expanded Inside Diameter (Min) | 30.5mm, 1.2in |
Drill Size | 1 |
Cable Diameter Range | 13.46 – 25.91mm, .53 – 1.02in |
Recovered Inside Diameter (Max) | .5in, 12.8mm |
Screw & Hole Thread Size | 1-11-1/2 |
Comment | Molded part has hot-melt adhesive preinstalled. |
Product Type | Heat Shrink Cable Entry Seal |
Thread Style | NPT |
Angle | Straight |
Flammability | Flame-Retardant |
Heat Shrink Tubing And Sleeves Ces-3-A100 |Raychem Te Connectivity 412014-001 | Newark Electronics |
Cable Accessories Cable Entry Seal Polyolefin Black | Avnet America |
Heat Shrink Tubing & Sleeves | Sager |
Where can I find additional details, specifications and documents for a 412014-001?
Additional datasheets, footprints and schematics for 412014-001 are listed on our Part Details page. You can also find images and similar parts to 412014-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 412014-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 412014-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 412014-001 fall under?
The 412014-001 is listed under Harnessing > Heat Shrink Components > Cable Entry Seals.
Can I view similar or alternative parts?
You can view similar parts to 412014-001 when available in the Cable Entry Seals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 412014-001 you can contact the distributor directly for product support, shipping queries etc.
Is the 412014-001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 412014-001 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 412014-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 412014-001 often in real-time on the comparison pages.
What if I can't find stock of 412014-001?
You can fill out our help required form which you can use to request a quote for 412014-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.