Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
84,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
60,000
in stock
|
Buy Now | |
Distrelec
from US$0.07
|
60,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
24,000
in stock
|
Buy Now | |
TE Store
from US$0.10
|
19,663
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.10
|
-
|
Buy Now | |
Boersig
from US$0.07
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Mating Tab Width | 6.35mm, .25in |
Wire Size | .82 – 2.08mm², 18 – 14AWG |
Overall Length | 16.64mm, .655in |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .43mm, .017in |
CSA Certified | Yes |
UL Rating | Listed |
Wire Insulation Support | Without |
Line | Premier |
Packaging Quantity | 12000 |
Packaging Method | Strip/Reel |
Insertion Force | Normal |
Wire/Cable Type | Regular Wire |
Sealable | No |
Terminates To | Wire & Cable |
Insulated | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Terminals .250 FAST REC 18-14 Cut Strip of 100 | Rapid Electronics |
TE Connectivity - AMP 250 FASTON,REC.,18-14 AWG,TPBR | Distrelec |
Female Quick Disconnect, 14-18Awg/6.35Mm | Newark Electronics |
250 FASTON,REC.,18-14 AWG,TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 18 – 14 AWG Wire Size: .82 – 2.08 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 18 – 14 AWG .82 – 2.08 mm² 6.35 mm | Quick Disconnect | Part Number: 41194 | Internal Number: 41194 | TE Connectivity | TE Store |
FASTON 18-14 AWG Straight Non-Insulated Receptacle | Future Electronics |
Quick Disconnect Terminal 14-18AWG RCP 16.63mm 7.62mm Tin Strip | Avnet America |
FASTON 250(6.3 MM) REC 18-14 AWG TPBR | TE Connectivity 41194 | RS Americas |
250 FASTON,REC.,18-14 AWG,TPBR | Boersig |
.250 FAST REC 18-14 TPBR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 41194?
Additional datasheets, footprints and schematics for 41194 are listed on our Part Details page. You can also find images and similar parts to 41194 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41194 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41194 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41194 fall under?
The 41194 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 41194 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41194 you can contact the distributor directly for product support, shipping queries etc.
Is the 41194 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41194 have stock available?
Authorised distributors including Chip One Stop, Rapid Electronics, Distrelec, Newark Electronics and TE Store have stock available or on a lead time for 41194.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41194 often in real-time on the comparison pages.
What if I can't find stock of 41194?
You can fill out our help required form which you can use to request a quote for 41194 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.