4116R-1-681LF Resistors - Fixed Value by Bourns Electronics

RESISTOR NETWORK 680R

Status: Unknown
Series: 4100R Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.31

Distributor Stock
Logo for RS
RS
from US$0.31
No stock
Buy Now
Logo for element14
element14
from US$1.10
2,847
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.81
2,244
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.74
2,244
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.57
1,813
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.82
1,775
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.99
1,034
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.96
50
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$1.65
-
Buy Now
Logo for Distrelec
Distrelec
from US$1.22
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.82
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Resistance 680ohm
Product Range 4100R Series
No. of Elements 8Elements
Network Circuit Type Isolated
Resistor Case Style DIP
No. of Pins 16Pins
Voltage Rating 100V
Power Rating per Element 250mW
Resistance Tolerance ± 2%
Temperature Coefficient ± 100ppm/°C
Automotive Qualification Standard -
SVHC Lead (15-Jan-2019)
External Depth 5.33mm
External Length / Height 22.1mm
External Width 6.74mm
Full Power Rating Temperature 70°C
Insulation Resistance 10Mohm
Lead Length 3.18mm
Lead Spacing 2.54mm
Operating Temperature Max 125°C
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +125°C
Power Rating 2.25W
Resistance R1 680ohm
Resistor Element Material Thick Film
Resistor Mounting Through Hole
Temperature Coeff Tracking + 50ppm/°C
Temperature Coeff Tracking - 50ppm/°C
Temperature Coeff. + 100ppm/°C
Temperature Coeff. - 100ppm/°C
Tolerance + 2%
Tolerance - 2%
Voltage Rating V DC 100V

Alternative Descriptions

THICK FILM RESISTOR NETWORK | element14
Resistor Networks&Arrays 16pin 680 OHMS Isolated | Rapid Electronics
Thick Film Resistor Network | Newark Electronics
Resistor, Network, 680 Ohm, ± 2%, 2.25 W, 8 Resistors, Isolated, DIP, PC Pin, Through Hole, Thick Film | Avnet America
RESISTOR NETWORK, 680R | Farnell
Resistor network: Y | Transfer Multisort Elektronik
Resistor | RS
Resistor, 680 Ohms, 2.25 W @ 70 DegC, 2%, 100 V (Max.), 16, 100 ppm/ DegC | Bourns 4116R-1-681LF | RS Americas
Bourns Fixed Resistor Network 680Ohm 2 % | Distrelec
680 OHM 16PIN 2% | TTI Europe
Resistor, Network, 680 Ohm, � 2%, 2.25 W, 8 Resistors, Isolated, DIP, PC Pin, Through Hole, Thick Film | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 4116R-1-681LF?

Additional datasheets, footprints and schematics for 4116R-1-681LF are listed on our Part Details page. You can also find images and similar parts to 4116R-1-681LF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 4116R-1-681LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4116R-1-681LF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 4116R-1-681LF fall under?

The 4116R-1-681LF is listed under Passive Components > Resistors - Fixed Value > Fixed Network Resistors.

Can I view similar or alternative parts?

You can view similar parts to 4116R-1-681LF when available in the Fixed Network Resistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 4116R-1-681LF you can contact the distributor directly for product support, shipping queries etc.

Is the 4116R-1-681LF RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 4116R-1-681LF have stock available?

Authorised distributors including element14, Rapid Electronics, Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for 4116R-1-681LF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 4116R-1-681LF often in real-time on the comparison pages.

What if I can't find stock of 4116R-1-681LF?

You can fill out our help required form which you can use to request a quote for 4116R-1-681LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay