4116R-1-560LF Resistors - Fixed Value by Bourns Electronics

THICK FILM RESISTOR NETWORK

Status: Unknown
Series: 4100R Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.86

Distributor Stock
Logo for Farnell
Farnell
from US$1.43
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.27
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.86
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.41
-
Buy Now
Logo for element14
element14
from US$1.42
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Resistance 56ohm
Product Range 4100R Series
No. of Elements 16Elements
Network Circuit Type Isolated
Resistor Case Style DIP
No. of Pins 16Pins
Voltage Rating 100V
Power Rating per Element 250mW

Alternative Descriptions

Resistance:56Ohm | Newark Electronics
Resistor, Network, 56 Ohm, ± 2%, 2.25 W, 8 Resistors, Isolated, DIP, PC Pin, Through Hole, Thick Film | Avnet America
Resistor, Thk Filmmolded DIP,56 Ohms, 2%,100V,2.25W @ 70DegC | Bourns 4116R-1-560LF | RS Americas
Resistor, Network, 56 Ohm, � 2%, 2.25 W, 8 Resistors, Isolated, DIP, PC Pin, Through Hole, Thick Film | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 4116R-1-560LF?

Additional datasheets, footprints and schematics for 4116R-1-560LF are listed on our Part Details page. You can also find images and similar parts to 4116R-1-560LF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 4116R-1-560LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4116R-1-560LF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 4116R-1-560LF fall under?

The 4116R-1-560LF is listed under Passive Components > Resistors - Fixed Value > Fixed Network Resistors.

Can I view similar or alternative parts?

You can view similar parts to 4116R-1-560LF when available in the Fixed Network Resistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 4116R-1-560LF you can contact the distributor directly for product support, shipping queries etc.

Is the 4116R-1-560LF RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 4116R-1-560LF have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for 4116R-1-560LF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 4116R-1-560LF often in real-time on the comparison pages.

What if I can't find stock of 4116R-1-560LF?

You can fill out our help required form which you can use to request a quote for 4116R-1-560LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay