Status: | Unknown |
---|---|
Series: | 4100R Series |
RoHS: | Compliant |
Resistance | 510ohm |
---|---|
Product Range | 4100R Series |
No. of Elements | 8Elements |
Network Circuit Type | Isolated |
Resistor Case Style | DIP |
No. of Pins | 16Pins |
Voltage Rating | 100V |
Power Rating per Element | 250mW |
Resistance Tolerance | ± 2% |
RoHS Compliant | Yes |
Resistor, Isolated Resistor Network, 8, 510 Ohm, 0.02, Dip | Newark Electronics |
Resistor, Network, 510 Ohm, ± 2%, 2.25 W, 8 Resistors, Isolated, DIP, PC Pin, Through Hole, Thick Film | Avnet America |
RNET - THK FILM MOLD DIP | Bourns 4116R-1-511LF | RS Americas |
Resistor, Network, 510 Ohm, � 2%, 2.25 W, 8 Resistors, Isolated, DIP, PC Pin, Through Hole, Thick Film | Avnet Abacus |
Where can I find additional details, specifications and documents for a 4116R-1-511LF.?
Additional datasheets, footprints and schematics for 4116R-1-511LF. are listed on our Part Details page. You can also find images and similar parts to 4116R-1-511LF. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4116R-1-511LF. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4116R-1-511LF. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4116R-1-511LF. fall under?
The 4116R-1-511LF. is listed under Passive Components > Resistors - Fixed Value > Fixed Network Resistors.
Can I view similar or alternative parts?
You can view similar parts to 4116R-1-511LF. when available in the Fixed Network Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4116R-1-511LF. you can contact the distributor directly for product support, shipping queries etc.
Is the 4116R-1-511LF. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 4116R-1-511LF. have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 4116R-1-511LF..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4116R-1-511LF. often in real-time on the comparison pages.
What if I can't find stock of 4116R-1-511LF.?
You can fill out our help required form which you can use to request a quote for 4116R-1-511LF. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.