Status: | Unknown |
---|---|
Series: | 4100R Series |
RoHS: | Unknown |
Prices starting from US$0.68
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.00
|
1,231
in stock
|
Buy Now | |
Rapid Electronics
from US$0.81
|
855
in stock
|
Buy Now | |
Chip One Stop
from US$0.68
|
855
in stock
|
Buy Now | |
Newark Electronics
from US$1.09
|
331
in stock
|
Buy Now | |
element14
from US$1.10
|
331
in stock
|
Buy Now | |
Farnell
from US$1.03
|
331
in stock
|
Buy Now | |
RS Americas
from US$1.38
|
25
in stock
|
Buy Now | |
Avnet America
from US$0.86
|
-
|
Buy Now | |
TTI Europe
from US$0.87
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistance | 33ohm |
---|---|
Product Range | 4100R Series |
No. of Elements | 8Elements |
Network Circuit Type | Isolated |
Resistor Case Style | DIP |
No. of Pins | 16Pins |
Voltage Rating | 100V |
Power Rating per Element | 250mW |
Resistance Tolerance | ± 1ohm |
Temperature Coefficient | ± 250ppm/°C |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
External Depth | 5.33mm |
External Length / Height | 22.1mm |
External Width | 6.74mm |
Full Power Rating Temperature | 70°C |
Insulation Resistance | 10Mohm |
Lead Length | 3.18mm |
Lead Spacing | 2.54mm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Power Rating | 2.25W |
Resistance R1 | 33ohm |
Resistor Element Material | Thick Film |
Resistor Mounting | Through Hole |
Temperature Coeff Tracking + | 50ppm/°C |
Temperature Coeff Tracking - | 50ppm/°C |
Temperature Coeff. + | 100ppm/°C |
Temperature Coeff. - | 100ppm/°C |
Tolerance + | 2% |
Tolerance - | 2% |
Voltage Rating V DC | 100V |
8-isolated film resistor,33R,0.25W,1ohm | RS |
Resistor Networks&Arrays 16pin 33ohms Isolated | Rapid Electronics |
Resistor Network, 33R | Newark Electronics |
RESISTOR NETWORK, 33R | element14 |
Resistor, 33 Ohms, 2.25 W @ 70 DegC, 2%, 100 V (Max.), 16, 250 ppm/ DegC | Bourns 4116R-1-330LF | RS Americas |
Resistor, Network, 33 Ohm, ± 1%, 2.25 W, 8 Resistors, Isolated, DIP, PC Pin, Through Hole, Thick Film | Avnet America |
33 OHM 16PIN 2% | TTI Europe |
Resistor, Network, 33 Ohm, � 1%, 2.25 W, 8 Resistors, Isolated, DIP, PC Pin, Through Hole, Thick Film | Avnet Abacus |
Where can I find additional details, specifications and documents for a 4116R-1-330LF?
Additional datasheets, footprints and schematics for 4116R-1-330LF are listed on our Part Details page. You can also find images and similar parts to 4116R-1-330LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4116R-1-330LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4116R-1-330LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4116R-1-330LF fall under?
The 4116R-1-330LF is listed under Passive Components > Resistors - Fixed Value > Fixed Network Resistors.
Can I view similar or alternative parts?
You can view similar parts to 4116R-1-330LF when available in the Fixed Network Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4116R-1-330LF you can contact the distributor directly for product support, shipping queries etc.
Is the 4116R-1-330LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4116R-1-330LF have stock available?
Authorised distributors including RS, Rapid Electronics, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for 4116R-1-330LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4116R-1-330LF often in real-time on the comparison pages.
What if I can't find stock of 4116R-1-330LF?
You can fill out our help required form which you can use to request a quote for 4116R-1-330LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.