Status: | Unknown |
---|---|
Series: | 4100R Series |
RoHS: | Unknown |
Prices starting from US$0.82
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.04
|
1,125
in stock
|
Buy Now | |
Avnet America
from US$0.82
|
2,976
in stock
|
Buy Now | |
TTI Europe
from US$0.95
|
1,525
in stock
|
Buy Now | |
RS Americas
from US$1.40
|
903
in stock
|
Buy Now | |
Newark Electronics
from US$0.96
|
337
in stock
|
Buy Now | |
Rapid Electronics
from US$1.43
|
261
in stock
|
Buy Now | |
Distrelec
from US$1.06
|
114
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,000
in stock
|
Buy Now | |
element14
from US$0.97
|
-
|
Buy Now | |
Farnell
from US$0.93
|
-
|
Buy Now |
Resistance | 220ohm |
---|---|
Product Range | 4100R Series |
No. of Elements | 8Elements |
Network Circuit Type | Isolated |
Resistor Case Style | DIP |
No. of Pins | 16Pins |
Voltage Rating | 100V |
Power Rating per Element | 250mW |
Resistance Tolerance | ± 2% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
External Depth | 5.33mm |
External Length / Height | 22.1mm |
External Width | 6.74mm |
Full Power Rating Temperature | 70°C |
Insulation Resistance | 10Mohm |
Lead Length | 3.18mm |
Lead Spacing | 2.54mm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Power Rating | 2.25W |
Resistance R1 | 220ohm |
Resistor Element Material | Thick Film |
Resistor Mounting | Through Hole |
Temperature Coeff Tracking + | 50ppm/°C |
Temperature Coeff Tracking - | 50ppm/°C |
Temperature Coeff. + | 100ppm/°C |
Temperature Coeff. - | 100ppm/°C |
Tolerance + | 2% |
Tolerance - | 2% |
Voltage Rating V DC | 100V |
Resistor, Network, 220 Ohm, ± 2%, 2.25 W, 8 Resistors, Isolated, DIP, PC Pin, Through Hole, Thick Film | Avnet America |
220 OHM 16PIN 2% | TTI Europe |
8-isolated film resistor,220R,0.25W,2% | RS |
Resistor, Ntwrk,220 Ohms, Isolated, Novolac Epoxy, Mld DIP,2.25W,2%,100V,16Pin | Bourns 4116R-1-221LF | RS Americas |
Thick Film Resistor Network | Newark Electronics |
Bourns 4116R-1-221LF 220R ±2% 8R DIP Thick Film Resistor Network | Rapid Electronics |
Bourns Fixed Resistor Network 220Ohm 2 % | Distrelec |
Resistor, Network, 220 Ohm, � 2%, 2.25 W, 8 Resistors, Isolated, DIP, PC Pin, Through Hole, Thick Film | Avnet Abacus |
RESISTOR NETWORK, 220R | element14 |
Where can I find additional details, specifications and documents for a 4116R-1-221LF?
Additional datasheets, footprints and schematics for 4116R-1-221LF are listed on our Part Details page. You can also find images and similar parts to 4116R-1-221LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4116R-1-221LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4116R-1-221LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4116R-1-221LF fall under?
The 4116R-1-221LF is listed under Passive Components > Resistors - Fixed Value > Fixed Network Resistors.
Can I view similar or alternative parts?
You can view similar parts to 4116R-1-221LF when available in the Fixed Network Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4116R-1-221LF you can contact the distributor directly for product support, shipping queries etc.
Is the 4116R-1-221LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4116R-1-221LF have stock available?
Authorised distributors including Avnet America, TTI Europe, RS, RS Americas and Newark Electronics have stock available or on a lead time for 4116R-1-221LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4116R-1-221LF often in real-time on the comparison pages.
What if I can't find stock of 4116R-1-221LF?
You can fill out our help required form which you can use to request a quote for 4116R-1-221LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.