Status: | Unknown |
---|---|
Series: | 4100R Series |
RoHS: | Unknown |
Resistance | 20kohm |
---|---|
Product Range | 4100R Series |
No. of Elements | 8Elements |
Network Circuit Type | Isolated |
Resistor Case Style | DIP |
No. of Pins | 16Pins |
Voltage Rating | 100V |
Power Rating per Element | 250mW |
Resistance Tolerance | ± 2% |
RoHS Compliant | No |
Resistor Networks&Arrays 16 PIN ISO. 20K OHM | Rapid Electronics |
Array/Network Resistor, Isolated, Metal Glaze/Thick Film, 2.25W, 20000Ohm, 100V, 2% +/-Tol, 100Ppm/Cel, Through Hole Mount, 8631 |Bourns 4116R-1-203 | Newark Electronics |
RNET - THK FILM MOLD DIP | Bourns 4116R-1-203 | RS Americas |
Where can I find additional details, specifications and documents for a 4116R-1-203.?
Additional datasheets, footprints and schematics for 4116R-1-203. are listed on our Part Details page. You can also find images and similar parts to 4116R-1-203. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4116R-1-203. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4116R-1-203. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4116R-1-203. fall under?
The 4116R-1-203. is listed under Passive Components > Resistors - Fixed Value > Fixed Network Resistors.
Can I view similar or alternative parts?
You can view similar parts to 4116R-1-203. when available in the Fixed Network Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4116R-1-203. you can contact the distributor directly for product support, shipping queries etc.
Is the 4116R-1-203. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4116R-1-203. have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics and RS Americas have stock available or on a lead time for 4116R-1-203..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4116R-1-203. often in real-time on the comparison pages.
What if I can't find stock of 4116R-1-203.?
You can fill out our help required form which you can use to request a quote for 4116R-1-203. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.