Status: | Unknown |
---|---|
Series: | 4100R Series |
RoHS: | Unknown |
Prices starting from US$0.86
Resistance | 150ohm |
---|---|
Product Range | 4100R Series |
No. of Elements | 8Elements |
Network Circuit Type | Isolated |
Resistor Case Style | DIP |
No. of Pins | 16Pins |
Voltage Rating | 100V |
Power Rating per Element | 250mW |
Resistance Tolerance | ± 2% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
External Depth | 5.33mm |
External Length / Height | 22.1mm |
External Width | 6.74mm |
Full Power Rating Temperature | 70°C |
Insulation Resistance | 10Mohm |
Lead Length | 3.18mm |
Lead Spacing | 2.54mm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Power Rating | 2.25W |
Resistance R1 | 150ohm |
Resistor Element Material | Thick Film |
Resistor Mounting | Through Hole |
Temperature Coeff Tracking + | 50ppm/°C |
Temperature Coeff Tracking - | 50ppm/°C |
Temperature Coeff. + | 100ppm/°C |
Temperature Coeff. - | 100ppm/°C |
Tolerance + | 2% |
Tolerance - | 2% |
Voltage Rating V DC | 100V |
RESISTOR NETWORK, 150R | element14 |
Thick Film Resistor Network | Newark Electronics |
Resistor, Network, 150 Ohm, ± 2%, 2.25 W, 8 Resistors, Isolated, DIP, PC Pin, Through Hole, Thick Film | Avnet America |
Resistor, 150 Ohms, 2.25 W @ 70 DegC, 2%, 100 V (Max.), 16, 100 ppm/ DegC | Bourns 4116R-1-151LF | RS Americas |
150 OHM 16PIN 2% | TTI Europe |
Resistor, Network, 150 Ohm, � 2%, 2.25 W, 8 Resistors, Isolated, DIP, PC Pin, Through Hole, Thick Film | Avnet Abacus |
Where can I find additional details, specifications and documents for a 4116R-1-151LF?
Additional datasheets, footprints and schematics for 4116R-1-151LF are listed on our Part Details page. You can also find images and similar parts to 4116R-1-151LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4116R-1-151LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4116R-1-151LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4116R-1-151LF fall under?
The 4116R-1-151LF is listed under Passive Components > Resistors - Fixed Value > Fixed Network Resistors.
Can I view similar or alternative parts?
You can view similar parts to 4116R-1-151LF when available in the Fixed Network Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4116R-1-151LF you can contact the distributor directly for product support, shipping queries etc.
Is the 4116R-1-151LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4116R-1-151LF have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 4116R-1-151LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4116R-1-151LF often in real-time on the comparison pages.
What if I can't find stock of 4116R-1-151LF?
You can fill out our help required form which you can use to request a quote for 4116R-1-151LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.