Status: | Unknown |
---|---|
Series: | 4100R Series |
RoHS: | Unknown |
Resistance | 120ohm |
---|---|
Product Range | 4100R Series |
No. of Elements | 8Elements |
Network Circuit Type | Isolated |
Resistor Case Style | DIP |
No. of Pins | 16Pins |
Voltage Rating | 100V |
RoHS Compliant | No |
Resistor, Isolated Resistor Network, 8, 120 Ohm, 0.02, Dip | Newark Electronics |
Res Thick Film NET 120 Ohm 2% 2.25W ±100ppm/°C ISOL Molded 16-Pin DIP Pin Thru-Hole | Avnet America |
RNET - THK FILM MOLD DIP | Bourns 4116R-1-121 | RS Americas |
Where can I find additional details, specifications and documents for a 4116R-1-121?
Additional datasheets, footprints and schematics for 4116R-1-121 are listed on our Part Details page. You can also find images and similar parts to 4116R-1-121 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4116R-1-121 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4116R-1-121 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4116R-1-121 fall under?
The 4116R-1-121 is listed under Passive Components > Resistors - Fixed Value > Fixed Network Resistors.
Can I view similar or alternative parts?
You can view similar parts to 4116R-1-121 when available in the Fixed Network Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4116R-1-121 you can contact the distributor directly for product support, shipping queries etc.
Is the 4116R-1-121 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4116R-1-121 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 4116R-1-121.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4116R-1-121 often in real-time on the comparison pages.
What if I can't find stock of 4116R-1-121?
You can fill out our help required form which you can use to request a quote for 4116R-1-121 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.