Status: | Unknown |
---|---|
Series: | 4100R Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Resistance | 220ohm |
---|---|
Product Range | 4100R Series |
No. of Elements | 16Elements |
Resistor Case Style | DIP |
No. of Pins | 16Pins |
Voltage Rating | 100V |
Power Rating | 2.25W |
RoHS Compliant | No |
Resistor, Dual Term 16, 220/330 Ohm 2% Dip | Newark Electronics |
Where can I find additional details, specifications and documents for a 4116R-003-221/331?
Additional datasheets, footprints and schematics for 4116R-003-221/331 are listed on our Part Details page. You can also find images and similar parts to 4116R-003-221/331 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4116R-003-221/331 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4116R-003-221/331 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4116R-003-221/331 fall under?
The 4116R-003-221/331 is listed under Passive Components > Resistors - Fixed Value > Fixed Network Resistors.
Can I view similar or alternative parts?
You can view similar parts to 4116R-003-221/331 when available in the Fixed Network Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4116R-003-221/331 you can contact the distributor directly for product support, shipping queries etc.
Is the 4116R-003-221/331 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4116R-003-221/331 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 4116R-003-221/331.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4116R-003-221/331 often in real-time on the comparison pages.
What if I can't find stock of 4116R-003-221/331?
You can fill out our help required form which you can use to request a quote for 4116R-003-221/331 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.