Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
4116703001,
7-1193104-0 |
Prices starting from US$0.73
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$0.73
|
-
|
Buy Now |
Conductor Material | Tin-Coated Copper |
---|---|
Insulation Material | Modified Radiation Cross-linked ETFE Polymer |
Wire Color | Black |
Number of Strands | 7 |
Number of Conductors | 1 |
Conductor Diameter | .012in, .31mm |
Wire Diameter | .53mm, .021in |
Strand Size | 38AWG |
Overall Outside Diameter | .51mm, .0201in |
Wire Size | 30AWG, 109CMA |
Voltage Rating | 450V |
Wire Source | United Kingdom |
Cable Type | Spec 55 |
Product Classification | Cable - High Performance - Spec 44, 55 & RCW |
Cable Style | Primary |
Product Type | Cable |
Operating Temperature Range | -65 – 150°C |
Where can I find additional details, specifications and documents for a 4116703001?
Additional datasheets, footprints and schematics for 4116703001 are listed on our Part Details page. You can also find images and similar parts to 4116703001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4116703001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4116703001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4116703001 fall under?
The 4116703001 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 4116703001 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4116703001 you can contact the distributor directly for product support, shipping queries etc.
Is the 4116703001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4116703001 have stock available?
Authorised distributors including TTI Europe have stock available or on a lead time for 4116703001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4116703001 often in real-time on the comparison pages.
What if I can't find stock of 4116703001?
You can fill out our help required form which you can use to request a quote for 4116703001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.