Status: | Unknown |
---|---|
Series: | 4100R Series |
RoHS: | Unknown |
Resistance | 12kohm |
---|---|
Product Range | 4100R Series |
No. of Elements | 7Elements |
Network Circuit Type | Bussed |
Resistor Case Style | DIP |
No. of Pins | 14Pins |
Voltage Rating | 100V |
Power Rating per Element | 125mW |
RoHS Compliant | No |
4100R Series Thick Film Low Profile Resistor Array 470Ohm 2% 2W 100 ppm/°C Bussed 14-Pin DIP Through Hole | Avnet America |
RNET - THK FILM MOLD DIP | Bourns 4114R-2-471 | RS Americas |
Where can I find additional details, specifications and documents for a 4114R-2-471?
Additional datasheets, footprints and schematics for 4114R-2-471 are listed on our Part Details page. You can also find images and similar parts to 4114R-2-471 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4114R-2-471 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4114R-2-471 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4114R-2-471 fall under?
The 4114R-2-471 is listed under Passive Components > Resistors - Fixed Value > Fixed Network Resistors.
Can I view similar or alternative parts?
You can view similar parts to 4114R-2-471 when available in the Fixed Network Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4114R-2-471 you can contact the distributor directly for product support, shipping queries etc.
Is the 4114R-2-471 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4114R-2-471 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 4114R-2-471.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4114R-2-471 often in real-time on the comparison pages.
What if I can't find stock of 4114R-2-471?
You can fill out our help required form which you can use to request a quote for 4114R-2-471 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.