Status: | Unknown |
---|---|
Series: | 4100R Series |
RoHS: | Unknown |
Resistance | 2.2kohm |
---|---|
Product Range | 4100R Series |
No. of Elements | 7Elements |
Network Circuit Type | Isolated |
Resistor Case Style | DIP |
No. of Pins | 14Pins |
Voltage Rating | 100V |
Power Rating per Element | 250mW |
Resistance Tolerance | ± 2% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
External Depth | 5.33mm |
External Length / Height | 19.56mm |
External Width | 6.74mm |
Full Power Rating Temperature | 70°C |
Insulation Resistance | 10Mohm |
Lead Length | 3.18mm |
Lead Spacing | 2.54mm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Power Rating | 2W |
Resistance R1 | 2.2kohm |
Resistor Element Material | Thick Film |
Resistor Mounting | Through Hole |
Temperature Coeff Tracking + | 50ppm/°C |
Temperature Coeff Tracking - | 50ppm/°C |
Temperature Coeff. + | 100ppm/°C |
Temperature Coeff. - | 100ppm/°C |
Tolerance + | 2% |
Tolerance - | 2% |
Voltage Rating V DC | 100V |
Thick Film Resistor Network | Newark Electronics |
Resistor, Network, 2.2 kOhm, ± 2%, 2 W, 7 Resistors, Isolated, DIP, PC Pin, Through Hole, Thick Film | Avnet America |
RESISTOR NETWORK, 2K2 | element14 |
Bourns Fixed Resistor Network 2.2kOhm 2 % | Distrelec |
Resistor, Network, 2.2 kOhm, � 2%, 2 W, 7 Resistors, Isolated, DIP, PC Pin, Through Hole, Thick Film | Avnet Abacus |
Where can I find additional details, specifications and documents for a 4114R-1-222LF?
Additional datasheets, footprints and schematics for 4114R-1-222LF are listed on our Part Details page. You can also find images and similar parts to 4114R-1-222LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4114R-1-222LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4114R-1-222LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4114R-1-222LF fall under?
The 4114R-1-222LF is listed under Passive Components > Resistors - Fixed Value > Fixed Network Resistors.
Can I view similar or alternative parts?
You can view similar parts to 4114R-1-222LF when available in the Fixed Network Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4114R-1-222LF you can contact the distributor directly for product support, shipping queries etc.
Is the 4114R-1-222LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4114R-1-222LF have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Distrelec and Farnell have stock available or on a lead time for 4114R-1-222LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4114R-1-222LF often in real-time on the comparison pages.
What if I can't find stock of 4114R-1-222LF?
You can fill out our help required form which you can use to request a quote for 4114R-1-222LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.