Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Battery Voltage | 1.5V |
---|---|
Battery Size Code | C |
Battery Technology | Alkaline |
Battery Capacity | 7.8Ah |
Battery Terminals | Raised Positive and Flat Negative |
External Diameter | 26.2mm |
External Height | 50mm |
External Width | - |
External Depth | - |
Weight | 61g |
Battery IEC Code | LR14 |
Battery NEDA Code | 14A |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Body Diameter | 26.2mm |
External Length / Height | 50mm |
Height | 50mm |
Output Voltage | 1.5V |
Pack Quantity | 200 |
Where can I find additional details, specifications and documents for a 4114210501 200PK?
Additional datasheets, footprints and schematics for 4114210501 200PK are listed on our Part Details page. You can also find images and similar parts to 4114210501 200PK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4114210501 200PK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4114210501 200PK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4114210501 200PK fall under?
The 4114210501 200PK is listed under Electrical & Lighting > Batteries & Power Supplies > Batteries.
Can I view similar or alternative parts?
You can view similar parts to 4114210501 200PK when available in the Batteries range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4114210501 200PK you can contact the distributor directly for product support, shipping queries etc.
Is the 4114210501 200PK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4114210501 200PK have stock available?
There is no stock from authorised distributors for 4114210501 200PK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4114210501 200PK often in real-time on the comparison pages.
What if I can't find stock of 4114210501 200PK?
You can fill out our help required form which you can use to request a quote for 4114210501 200PK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.