Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
MWTM-16/5-1000/U(S25),
5-1193102-3 |
Color | Black |
---|---|
Flexibility | Semi-Rigid |
Application Diameter (Max) | 14.5mm |
Wall Thickness | Medium |
Recovered Inside Diameter (Max) | 5mm |
Application Diameter (Min) | 5.5mm |
Cut Length | 1000mm |
Expanded Inside Diameter (Min) | 16mm |
Recovered Wall Thickness (Max) | 1.4mm |
UL Rating | No |
CSA Certified | No |
Standards | IEC 60684-3-214, IEC 60684-3-246, IEC 60684-3-247, HD631.2 |
Thermal Resistance | Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant |
Low Smoke Emission | Yes |
Free of Lead, Cadmium, Heavy Metals | Yes |
Mechanical Resistance | Against Mechanical Impact or Damage |
Emission Free | No |
Marine-Offshore-Shipbuilding Certified | Yes |
UV-Stabilized | Yes |
Non-Toxic & Non-Corrosive Emission | Yes |
Other Colors Available | No |
Product Availability | EMEA, ANZPAC, ASIA, AMERICAS |
Material System | Crosslinked Polyolefin |
Shrink Ratio | < 2.5:1 |
Adhesive Coating | No |
Wall Style (Excluding Adhesive) | Single |
Technology | Heat Shrink |
Product Type | Heat Shrink Tubing |
Flammability | Non-Flame-Retardant |
Where can I find additional details, specifications and documents for a 411365-000?
Additional datasheets, footprints and schematics for 411365-000 are listed on our Part Details page. You can also find images and similar parts to 411365-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 411365-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 411365-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 411365-000 fall under?
The 411365-000 is listed under Power Systems > Power Cable Accessories > Power Cable Tubing & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 411365-000 when available in the Power Cable Tubing & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 411365-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 411365-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 411365-000 have stock available?
Authorised distributors including Boersig and TTI Europe have stock available or on a lead time for 411365-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 411365-000 often in real-time on the comparison pages.
What if I can't find stock of 411365-000?
You can fill out our help required form which you can use to request a quote for 411365-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.