4112574001 Heat Shrink Tubing by TE Connectivity

CGPT-24/8-6-SP

Status: Active
Series: -
RoHS: Unknown
Aliases: 4112574001,
6-1193101-5
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.64

Distributor Stock
Logo for Avnet America
Avnet America
from US$2.64
-
Buy Now
Logo for Sager
Sager
from US$3.11
-
Buy Now

Specifications

Fluid Type Hydraulic Fluid, Gasoline, Water, Lubricating Oil
Flexibility Flexible
Color Blue
Shrink Ratio 3:1
Material Irradiated Modified Polyolefin
Expanded Inside Diameter (Min) 24mm, .945in
Recovered Wall Thickness (Nominal) .039in, 1mm
Recovered Wall Thickness (Tolerance) .2mm, .008in
Recovered Inside Diameter (Max) .315in, 8mm
Voltage (Max) .6kV
Low Outgassing No
Product Source Czech Republic
Packaging Method Spool
Applicable Region Asia, EMEA
Product Family CGPT
Wall Type Single
Flammability Flame-Retardant
Fluid Resistance Splash Protection
Operating Temperature Range -40 – 135°C
Shrink Temperature (Min) 80°C
Resistant To Mechanical Damage, Strain, Fluids
Recovery Temperature 120°C

Alternative Descriptions

Heat Shrink Tubing 3:1 Shrink Ratio 24mm Diameter Polyolefin Blue Spool | Avnet America
Heat Shrink Tubing & Sleeves CGPT-24/8-6-SP | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 4112574001?

Additional datasheets, footprints and schematics for 4112574001 are listed on our Part Details page. You can also find images and similar parts to 4112574001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 4112574001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4112574001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 4112574001 fall under?

The 4112574001 is listed under Heat Shrink Tubing.

Can I view similar or alternative parts?

You can view similar parts to 4112574001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 4112574001 you can contact the distributor directly for product support, shipping queries etc.

Is the 4112574001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 4112574001 have stock available?

Authorised distributors including Avnet America and Sager have stock available or on a lead time for 4112574001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 4112574001 often in real-time on the comparison pages.

What if I can't find stock of 4112574001?

You can fill out our help required form which you can use to request a quote for 4112574001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay