Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0041124-0 |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.14
|
63,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
30,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.14
|
13,125
in stock
|
Buy Now | |
TE Store
from US$0.18
|
5,982
in stock
|
Buy Now | |
Newark Electronics
from US$20.90
|
-
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.16
|
-
|
Buy Now | |
element14
from US$0.22
|
-
|
Buy Now | |
Avnet Asia
from US$0.10
|
-
|
Buy Now | |
Farnell
from US$0.30
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | 1.623g |
---|---|
Plating Material | Tin |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Underplating Material | None |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Contact Base Material | Brass |
Barrel Inside Diameter | 3.55mm, .18in, .14in, 4.57mm |
Overall Length | 27.18mm, 1.07in |
Wire Insulation Diameter (Max) | 5.334mm, .21in |
Tongue Thickness | .76mm, .03in |
Wire Size | 6529 – 10382CMA, 12 – 10AWG, 3 – 6mm² |
Stud Diameter | .19in, 5mm |
Wire Insulation Diameter | .15 – .21in, 3.81 – 5.33mm |
Wire Insulation Diameter (Min) | .15in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 3000 |
Stud Size | #10 |
Barrel Type | Open Barrel |
Wire/Cable Type | Regular Wire |
Insulated | No |
Sealable | No |
Shape Description | Circular/Oval |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
RING IS 12-10 10 .030TPBR | Heilind Electronics |
RING .190 (4.82 MM) 12-10 AWG TPBR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 6529 – 10382 CMA Stud Size: #10 Closed Ring Tongue Terminal 12 – 10 AWG 3 – 6 mm² 6529 – 10382 CMA | Ring Terminal | Part Number: 41124 | Internal Number: 41124 | Alias Number: 0-0041124-0 | TE Connectivity | TE Store |
Ring tongue terminal, M5, 12-10 AWG | RS |
12-10 AWG Straight Non-Insulated Open Barrel Ring Tongue | Future Electronics |
Ring Tongue Terminal 10-12AWG 27.22mm 11.93mm Tin Strip | Avnet America |
Uninsulated Tin Plated Crimp Ring Terminal, M5 Stud Size, 12 - 10 AWG | TE Connectivity 41124 | RS Americas |
68AH8727 | element14 |
RING TONGUE TERMINAL, #10, 10AWG | Farnell |
RING IS 12-1010 .030TPBR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Board Type | PCB Card Edge, Pre-etched Pattern |
---|---|
Board Material | Epoxy Glass Composite |
Hole Diameter | 1.067mm |
External Height | 114.3mm |
External Width | 165.1mm |
Board Thickness | 1.57mm |
RoHS Compliant | No |
Pcb Plugboard, 22/44 @0.156"card Edge, 3-Hole Pads | Newark Electronics |
Where can I find additional details, specifications and documents for a 41124?
Additional datasheets, footprints and schematics for 41124 are listed on our Part Details page. You can also find images and similar parts to 41124 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41124 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41124 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41124 fall under?
The 41124 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 41124 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41124 you can contact the distributor directly for product support, shipping queries etc.
Is the 41124 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41124 have stock available?
Authorised distributors including Heilind Electronics, Chip One Stop, Heilind Electronics Asia, TE Store and RS have stock available or on a lead time for 41124.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41124 often in real-time on the comparison pages.
What if I can't find stock of 41124?
You can fill out our help required form which you can use to request a quote for 41124 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.