Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
411221-000,
3-1193101-5 |
Fluid Type | Water, Aviation Fuel, Hydraulic Fluid |
---|---|
Shrink Ratio | 2:1 |
Material | Irradiated Modified Polyolefin |
Color | Clear |
Flexibility | Flexible |
Recovered Wall Thickness (Nominal) | .64mm, .025in |
Recovered Inside Diameter (Max) | 6.35mm, .25in |
Recovered Wall Thickness (Tolerance) | .006in, .15mm |
Expanded Inside Diameter (Min) | 12.7mm, .5in |
Voltage (Max) | .6kV |
Product Source | US |
Low Outgassing | No |
Packaging Method | Flat Spool |
Applicable Region | Global |
Product Family | RNF-100 |
Wall Type | Single |
Resistant To | Fluids, Strain, Abrasion, Mechanical Damage |
Shrink Temperature (Min) | 95°C |
Fluid Resistance | Splash Protection |
Flammability | Non-Flame-Retardant |
Operating Temperature Range | -55 – 135°C |
Recovery Temperature | 121°C |
Rnf-100-1/2-Cl-Fsp |Raychem Te Connectivity 411221-000 | Newark Electronics |
Cable Accessories Heat Shrinkable Tubing Polyolefin Clear Flat Spooled | Avnet America |
Heat Shrink Tubing & Sleeves HS-TBG 12.7MM CL PRICE PER FT | Sager |
Where can I find additional details, specifications and documents for a 411221-000?
Additional datasheets, footprints and schematics for 411221-000 are listed on our Part Details page. You can also find images and similar parts to 411221-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 411221-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 411221-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 411221-000 fall under?
The 411221-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 411221-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 411221-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 411221-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 411221-000 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet America and Sager have stock available or on a lead time for 411221-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 411221-000 often in real-time on the comparison pages.
What if I can't find stock of 411221-000?
You can fill out our help required form which you can use to request a quote for 411221-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.