Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Turns | - |
---|---|
Shaft Diameter | 0.25" |
Dial Composition | - |
Product Range | - |
Accessory Type | Circular Dial |
Applications | 1/4" Diameter Shaft Potentiometers or Other Rotating Devices |
Knob / Dial Style | Round |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
2.1Mm To 1.7Mm Dc Jack Adapter |Adafruit 411 | Newark Electronics |
Where can I find additional details, specifications and documents for a 411?
Additional datasheets, footprints and schematics for 411 are listed on our Part Details page. You can also find images and similar parts to 411 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 411 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 411 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 411 fall under?
The 411 is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 411 when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 411 you can contact the distributor directly for product support, shipping queries etc.
Is the 411 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 411 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Sager have stock available or on a lead time for 411.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 411 often in real-time on the comparison pages.
What if I can't find stock of 411?
You can fill out our help required form which you can use to request a quote for 411 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.