Plating Material | Tin |
---|---|
Inspection Slot | No |
Weight per Piece | 1.371g |
Terminal Angle | Straight |
Number of Holes | 1 |
Contact Base Material | Copper |
Terminal Orientation | Straight |
Underplating Material | None |
Terminal & Splice Type | Ring Tongue |
Overall Length | .67in, 17.02mm |
Tongue Thickness | 1.02mm, .04in |
Barrel Inside Diameter | 3.05mm, .12in |
Stud Diameter | 5mm, .19in |
Wire Size | 6529 – 10382CMA, 12 – 10AWG, 3 – 6mm² |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 8000 |
Stud Size | #10 |
Barrel Type | Open Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Shape Description | Circular/Oval |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Ring 12-10 Rohs Compliant: Yes |Amp Te Connectivity 41090 | Newark Electronics |
Ring Tongue Terminal 10-12AWG Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 41090?
Additional datasheets, footprints and schematics for 41090 are listed on our Part Details page. You can also find images and similar parts to 41090 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41090 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41090 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41090 fall under?
The 41090 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 41090 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41090 you can contact the distributor directly for product support, shipping queries etc.
Is the 41090 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41090 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Avnet America and Sager have stock available or on a lead time for 41090.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41090 often in real-time on the comparison pages.
What if I can't find stock of 41090?
You can fill out our help required form which you can use to request a quote for 41090 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.