Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Termination Area Plating Material | Gold |
---|---|
Contact Type | Socket |
Contact Current Rating (Max) | 7.5A |
Contact Size | 20 |
Contact Mating Area Plating Material | Gold |
Termination Method to Wire & Cable | Crimp |
Contsocassy Rohs Compliant: Yes |Deutsch Te Connectivity 4109-207-2000L | Newark Electronics |
CONTSOCASSY | element14 |
CONTSOCASSY 01AH6092 | Farnell |
Socket Contact Size 20 Crimp Straight Cable Mount | Avnet America |
CONT SOC ASSY Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Contact Size: Size 20 Wire Size: 24 – 20 AWG Socket Gold Size 20 | Connector Contact | Part Number: 4109-207-2000L | Internal Number: 4109-207-2000L | 24 – 20 AWG | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 4109-207-2000L?
Additional datasheets, footprints and schematics for 4109-207-2000L are listed on our Part Details page. You can also find images and similar parts to 4109-207-2000L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4109-207-2000L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4109-207-2000L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4109-207-2000L fall under?
The 4109-207-2000L is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 4109-207-2000L when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4109-207-2000L you can contact the distributor directly for product support, shipping queries etc.
Is the 4109-207-2000L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4109-207-2000L have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and TE Store have stock available or on a lead time for 4109-207-2000L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4109-207-2000L often in real-time on the comparison pages.
What if I can't find stock of 4109-207-2000L?
You can fill out our help required form which you can use to request a quote for 4109-207-2000L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.