Tip Material | Polyurethane Foam |
---|---|
Swab Tip Size | 0.14" |
Handle Length | 2.8" |
Handle Material | Plastic |
Product Range | - |
Accessory Type | ESD Static Control Swab |
Dispensing Method | Swab |
Pack Quantity | 500 |
ESD Foam swabs pack of 500 | RS |
Tool: cleaning sticks | Transfer Multisort Elektronik |
Cleaning Wipes | Newark Electronics |
Chemtronics Foam Swab, ESD, 71mm, Polyurethane Foam, Pack of 500 pieces | Distrelec |
Where can I find additional details, specifications and documents for a 41050ESD?
Additional datasheets, footprints and schematics for 41050ESD are listed on our Part Details page. You can also find images and similar parts to 41050ESD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41050ESD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41050ESD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41050ESD fall under?
The 41050ESD is listed under Tools & Maintenance > Cleaning & Chemicals > Precision Cleaning.
Can I view similar or alternative parts?
You can view similar parts to 41050ESD when available in the Precision Cleaning range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41050ESD you can contact the distributor directly for product support, shipping queries etc.
Is the 41050ESD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41050ESD have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 41050ESD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41050ESD often in real-time on the comparison pages.
What if I can't find stock of 41050ESD?
You can fill out our help required form which you can use to request a quote for 41050ESD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.