Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$56.90
|
88
in stock
|
Buy Now | |
Newark Electronics
from US$62.70
|
65
in stock
|
Buy Now | |
element14
from US$72.06
|
59
in stock
|
Buy Now | |
Farnell
from US$78.52
|
59
in stock
|
Buy Now | |
Distrelec
from US$0.12
|
41
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$53.35
|
7
in stock
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Tip Material | Foam |
---|---|
Swab Tip Size | 3.5mm |
Handle Length | 70mm |
Handle Material | PP (Polypropylene) |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Accessory Type | Swab |
For Use With | Spindle Motors Bearing Assemblies Electronic Rework and Repair |
Pack Quantity | 500 |
41050 economical sealed foam swab | RS |
Cleaning Wipes | Newark Electronics |
SWAB, SEALED, CLEANROOM, FOAM PACK 500 | element14 |
Chemtronics Foam Swab, 72mm, Polyurethane Foam, Pack of 500 pieces | Distrelec |
Tool: cleaning sticks | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a 41050?
Additional datasheets, footprints and schematics for 41050 are listed on our Part Details page. You can also find images and similar parts to 41050 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41050 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41050 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41050 fall under?
The 41050 is listed under Tools & Maintenance > Cleaning & Chemicals > Precision Cleaning.
Can I view similar or alternative parts?
You can view similar parts to 41050 when available in the Precision Cleaning range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41050 you can contact the distributor directly for product support, shipping queries etc.
Is the 41050 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41050 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 41050.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41050 often in real-time on the comparison pages.
What if I can't find stock of 41050?
You can fill out our help required form which you can use to request a quote for 41050 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.