Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
No stock
|
Buy Now | |
TE Store
from US$0.19
|
31,697
in stock
|
Buy Now | |
Rapid Electronics
from US$0.18
|
20,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
20,000
in stock
|
Buy Now | |
Distrelec
from US$0.16
|
20,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
3,347
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
TTI Europe
from US$0.13
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Weight per Piece | .912g |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Underplating Material | Nickel |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Overall Length | .98in, 24.89mm |
Wire Size | 642 – 1624CMA, .3 – .9mm², 22 – 18AWG |
Wire Insulation Diameter | 1.78 – 2.79mm, .07 – .11in |
Tongue Thickness | .03in, .76mm |
Wire Insulation Diameter (Max) | 2.794mm, .11in |
Stud Diameter | .328in, 8.33mm |
Barrel Inside Diameter | .075in, .04in, 1.01mm, 1.9mm |
Wire Insulation Diameter (Min) | .07in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 10000 |
Packaging Method | Strip/Reel |
Wire/Cable Type | Regular Wire |
Insulated | No |
Sealable | No |
Shape Description | Circular/Oval |
Barrel Type | Open Barrel |
Stud Size | M8, 5/16 |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
RING TERMINAL 22-18 AWG TPBR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 18 AWG Wire Size: .3 – .9 mm² Wire Size: 642 – 1624 CMA Stud Size: M8 5/16 Closed Ring Tongue Terminal 22 – 18 AWG .3 – .9 mm² 642 – 1624 CMA | Ring Terminal | Part Number: 41013 | Internal Number: 41013 | TE Connectivity | TE Store |
Terminals RING IS 20-18 .312 Reel of 10000 | Rapid Electronics |
TE Connectivity - AMP RING TERMINAL 22-18 AWG TPBR | Distrelec |
Ring Is 20-18 .312 .030Tpbr Rohs Compliant: Yes |Amp Te Connectivity 41013 | Newark Electronics |
Ring Tongue Terminal 18-22AWG 24.94mm 11.88mm Tin Strip | Avnet America |
RING TERMINAL 22-18 AWG TPBR | TTI Europe |
RING IS 20-18 .312 .030TPBR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 41013?
Additional datasheets, footprints and schematics for 41013 are listed on our Part Details page. You can also find images and similar parts to 41013 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41013 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41013 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41013 fall under?
The 41013 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 41013 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41013 you can contact the distributor directly for product support, shipping queries etc.
Is the 41013 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41013 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Newark Electronics have stock available or on a lead time for 41013.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41013 often in real-time on the comparison pages.
What if I can't find stock of 41013?
You can fill out our help required form which you can use to request a quote for 41013 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.