Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Inspection Slot | No |
---|---|
Weight per Piece | .195g |
Plating Material | Unplated |
Terminal Angle | Straight |
Number of Holes | 1 |
Underplating Material | None |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Contact Base Material | Brass |
Stud Diameter | .096in, 2.44mm |
Tongue Thickness | .02in, .51mm |
Overall Length | .34in, 8.64mm |
Wire Size | 18 – 14AWG, .8 – 2mm², 1624 – 4106CMA |
Barrel Inside Diameter | 1.52mm, .06in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 20000 |
Packaging Method | Strip/Reel |
Insulated | No |
Barrel Type | Open Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Shape Description | Circular/Oval |
Sealable | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Ring 18-14 Rohs Compliant: Yes |Amp Te Connectivity 41006 | Newark Electronics |
Ring Tongue Terminal 14-18AWG Strip | Avnet America |
Where can I find additional details, specifications and documents for a 41006?
Additional datasheets, footprints and schematics for 41006 are listed on our Part Details page. You can also find images and similar parts to 41006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41006 fall under?
The 41006 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 41006 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41006 you can contact the distributor directly for product support, shipping queries etc.
Is the 41006 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41006 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 41006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41006 often in real-time on the comparison pages.
What if I can't find stock of 41006?
You can fill out our help required form which you can use to request a quote for 41006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.